Capital Lighting, Inc. 1324BK-ES Exterior -Wall Mount 694307

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324BK-ES Exterior -Wall Mount - 694307 - Capital Lighting, Inc.
Columbus, OH, USA
1324BK-ES Exterior -Wall Mount
694307
1324BK-ES Exterior -Wall Mount 694307
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.50
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694307
Product Name 1324BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details