Capital Lighting, Inc. 1328BK Exterior -Hanging 694303

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1328BK Exterior -Hanging - 694303 - Capital Lighting, Inc.
Columbus, OH, USA
1328BK Exterior -Hanging
694303
1328BK Exterior -Hanging 694303
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694303
Product Name 1328BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details