Capital Lighting, Inc. P1137BS Mini Pendants-Drum Shades 694277

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817393187 Category: Pendants Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817393187 Category: Pendants Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1137BS Mini Pendants-Drum Shades - 694277 - Capital Lighting, Inc.
Columbus, OH, USA
P1137BS Mini Pendants-Drum Shades
694277
P1137BS Mini Pendants-Drum Shades 694277
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817393187 Category: Pendants Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.25
Bulb
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 3.69
Product Name: One Light Mini Pendants
UPC: 014817393187
Category: Pendants
Glass: Silver Organza
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694277
Product Name P1137BS Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details