Capital Lighting, Inc. P1193ASTB Mini Pendants-Rod 694276

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 30.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.39 Product Name: One Light Indoor UPC: 014817393682 Category: Pendants Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.25``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 30.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.39 Product Name: One Light Indoor UPC: 014817393682 Category: Pendants Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.25``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1193ASTB Mini Pendants-Rod - 694276 - Capital Lighting, Inc.
Columbus, OH, USA
P1193ASTB Mini Pendants-Rod
694276
P1193ASTB Mini Pendants-Rod 694276
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 30.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.39 Product Name: One Light Indoor UPC: 014817393682 Category: Pendants Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.25``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 30.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Astral Bronze
Weight: 3.39
Product Name: One Light Indoor
UPC: 014817393682
Category: Pendants
Glass: Amber Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.25``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694276
Product Name P1193ASTB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details