Capital Lighting, Inc. P1199ORB Mini Pendants-Rod 694272

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Mini Pendants UPC: 014817393163 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Mini Pendants UPC: 014817393163 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1199ORB Mini Pendants-Rod - 694272 - Capital Lighting, Inc.
Columbus, OH, USA
P1199ORB Mini Pendants-Rod
694272
P1199ORB Mini Pendants-Rod 694272
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.4 Product Name: One Light Mini Pendants UPC: 014817393163 Category: Pendants Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.4
Product Name: One Light Mini Pendants
UPC: 014817393163
Category: Pendants
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694272
Product Name P1199ORB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details