Capital Lighting, Inc. VS13703-BS Bathroom Fixtures-Three Lights 694263

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817393644 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817393644 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS13703-BS Bathroom Fixtures-Three Lights - 694263 - Capital Lighting, Inc.
Columbus, OH, USA
VS13703-BS Bathroom Fixtures-Three Lights
694263
VS13703-BS Bathroom Fixtures-Three Lights 694263
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817393644 Category: Vanity Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.75
Extension: 7.5
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 6.05
Product Name: Three Light Vanity Fixture
UPC: 014817393644
Category: Vanity
Glass: Silver Organza
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694263
Product Name VS13703-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details