Capital Lighting, Inc. VS14902-BS Bathroom Fixtures-Two Lights 694262

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817358131 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817358131 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14902-BS Bathroom Fixtures-Two Lights - 694262 - Capital Lighting, Inc.
Columbus, OH, USA
VS14902-BS Bathroom Fixtures-Two Lights
694262
VS14902-BS Bathroom Fixtures-Two Lights 694262
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6.16 Product Name: Two Light Vanity Fixture UPC: 014817358131 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.63
Extension: 5.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 6.16
Product Name: Two Light Vanity Fixture
UPC: 014817358131
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694262
Product Name VS14902-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details