PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 3.63
Product Name: One Light Vanity Fixture
UPC: 014817358124
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 694260 |
| Product Name | VS14901-BS Sconces-Single Glass |
| Application | Residential |