Capital Lighting, Inc. WB1497BUS Sconces-Pocket 694256

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.88 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 3.63 Product Name: One Light Sconce UPC: 014817400717 Category: Wall Glass: Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.88 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 3.63 Product Name: One Light Sconce UPC: 014817400717 Category: Wall Glass: Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
WB1497BUS Sconces-Pocket - 694256 - Capital Lighting, Inc.
Columbus, OH, USA
WB1497BUS Sconces-Pocket
694256
WB1497BUS Sconces-Pocket 694256
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.88 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 3.63 Product Name: One Light Sconce UPC: 014817400717 Category: Wall Glass: Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 7.88
Extension: 4.5
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Silver
Weight: 3.63
Product Name: One Light Sconce
UPC: 014817400717
Category: Wall
Glass: Cream
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694256
Product Name WB1497BUS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details