Capital Lighting, Inc. WB1496CH Sconces-Single Glass 694254

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.73 Product Name: One Light Vanity Fixture UPC: 014817400618 Category: Wall Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.73 Product Name: One Light Vanity Fixture UPC: 014817400618 Category: Wall Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
WB1496CH Sconces-Single Glass - 694254 - Capital Lighting, Inc.
Columbus, OH, USA
WB1496CH Sconces-Single Glass
694254
WB1496CH Sconces-Single Glass 694254
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 8.00 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.73 Product Name: One Light Vanity Fixture UPC: 014817400618 Category: Wall Glass: Clear Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 8.00
Extension: 6.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4.73
Product Name: One Light Vanity Fixture
UPC: 014817400618
Category: Wall
Glass: Clear
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694254
Product Name WB1496CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details