Capital Lighting, Inc. P1205FSV Mini Pendants-Rod 694249

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Silver Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817400939 Category: Pendants Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Silver Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817400939 Category: Pendants Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1205FSV Mini Pendants-Rod - 694249 - Capital Lighting, Inc.
Columbus, OH, USA
P1205FSV Mini Pendants-Rod
694249
P1205FSV Mini Pendants-Rod 694249
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Firenze Silver Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817400939 Category: Pendants Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Firenze Silver
Weight: 3.3
Product Name: One Light Mini Pendants
UPC: 014817400939
Category: Pendants
Glass: Hand Blown Striated Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 6``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694249
Product Name P1205FSV Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details