Capital Lighting, Inc. P1207PCN Mini Pendants-Rod 694247

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Mini Pendants UPC: 014817400861 Category: Pendants Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Mini Pendants UPC: 014817400861 Category: Pendants Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
P1207PCN Mini Pendants-Rod - 694247 - Capital Lighting, Inc.
Columbus, OH, USA
P1207PCN Mini Pendants-Rod
694247
P1207PCN Mini Pendants-Rod 694247
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Mini Pendants UPC: 014817400861 Category: Pendants Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pecan
Weight: 5.06
Product Name: One Light Mini Pendants
UPC: 014817400861
Category: Pendants
Glass: Dark Beige Colored
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5``Rd
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694247
Product Name P1207PCN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details