Capital Lighting, Inc. SF251BS Semi-Flush Mts.-Drum Shade 694243

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393255 Category: Semi Flush Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393255 Category: Semi Flush Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF251BS Semi-Flush Mts.-Drum Shade - 694243 - Capital Lighting, Inc.
Columbus, OH, USA
SF251BS Semi-Flush Mts.-Drum Shade
694243
SF251BS Semi-Flush Mts.-Drum Shade 694243
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.96 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393255 Category: Semi Flush Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5.5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 3.96
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817393255
Category: Semi Flush
Glass: Silver Organza
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5.5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694243
Product Name SF251BS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details