Capital Lighting, Inc. VS16302-CB Bathroom Fixtures-Two Lights 694239

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 6.25 Extension: 5.38 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Corinthian Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817392784 Category: Vanity Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 6.25 Extension: 5.38 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Corinthian Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817392784 Category: Vanity Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16302-CB Bathroom Fixtures-Two Lights - 694239 - Capital Lighting, Inc.
Columbus, OH, USA
VS16302-CB Bathroom Fixtures-Two Lights
694239
VS16302-CB Bathroom Fixtures-Two Lights 694239
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 6.25 Extension: 5.38 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Corinthian Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817392784 Category: Vanity Glass: Shiny Cream Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 20.88
Height: 6.25
Extension: 5.38
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Corinthian Bronze
Weight: 4.07
Product Name: Two Light Vanity Fixture
UPC: 014817392784
Category: Vanity
Glass: Shiny Cream
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694239
Product Name VS16302-CB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details