Capital Lighting, Inc. VS16303-CB Bathroom Fixtures-Three Lights 694237

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.63 Extension: 5.38 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Corinthian Bronze Weight: 6.5 Product Name: Three Light Vanity Fixture UPC: 014817392791 Category: Vanity Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.63 Extension: 5.38 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Corinthian Bronze Weight: 6.5 Product Name: Three Light Vanity Fixture UPC: 014817392791 Category: Vanity Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16303-CB Bathroom Fixtures-Three Lights - 694237 - Capital Lighting, Inc.
Columbus, OH, USA
VS16303-CB Bathroom Fixtures-Three Lights
694237
VS16303-CB Bathroom Fixtures-Three Lights 694237
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.63 Extension: 5.38 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Corinthian Bronze Weight: 6.5 Product Name: Three Light Vanity Fixture UPC: 014817392791 Category: Vanity Glass: Shiny Cream Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.63
Extension: 5.38
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Corinthian Bronze
Weight: 6.5
Product Name: Three Light Vanity Fixture
UPC: 014817392791
Category: Vanity
Glass: Shiny Cream
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694237
Product Name VS16303-CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details