Capital Lighting, Inc. WB1479ORB Sconces-Single Glass 694229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Vanity Fixture UPC: 014817393415 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Vanity Fixture UPC: 014817393415 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1479ORB Sconces-Single Glass - 694229 - Capital Lighting, Inc.
Columbus, OH, USA
WB1479ORB Sconces-Single Glass
694229
WB1479ORB Sconces-Single Glass 694229
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.5 Product Name: One Light Vanity Fixture UPC: 014817393415 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.5
Product Name: One Light Vanity Fixture
UPC: 014817393415
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694229
Product Name WB1479ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details