Capital Lighting, Inc. WB1487OSL Sconces-Single Candle 694222

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 4.4 Product Name: One Light Sconce UPC: 014817393316 Category: Wall Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 4.4 Product Name: One Light Sconce UPC: 014817393316 Category: Wall Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1487OSL Sconces-Single Candle - 694222 - Capital Lighting, Inc.
Columbus, OH, USA
WB1487OSL Sconces-Single Candle
694222
WB1487OSL Sconces-Single Candle 694222
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 4.4 Product Name: One Light Sconce UPC: 014817393316 Category: Wall Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oxidized Silver Leaf
Weight: 4.4
Product Name: One Light Sconce
UPC: 014817393316
Category: Wall
Glass: Ivory Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694222
Product Name WB1487OSL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details