Capital Lighting, Inc. WB1469AF Sconces-Double Candle 694218

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.38 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 4.95 Product Name: Two Light Sconce UPC: 014817392647 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.38 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 4.95 Product Name: Two Light Sconce UPC: 014817392647 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1469AF Sconces-Double Candle - 694218 - Capital Lighting, Inc.
Columbus, OH, USA
WB1469AF Sconces-Double Candle
694218
WB1469AF Sconces-Double Candle 694218
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.38 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 4.95 Product Name: Two Light Sconce UPC: 014817392647 Category: Wall Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.38
Extension: 4.88
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Forged Iron
Weight: 4.95
Product Name: Two Light Sconce
UPC: 014817392647
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694218
Product Name WB1469AF Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details