Capital Lighting, Inc. VS16903PCN Bathroom Fixtures-Three Lights 694217

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pecan Weight: 11.22 Product Name: Three Light Vanity Fixture UPC: 014817400892 Category: Vanity Glass: Dark Beige Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pecan Weight: 11.22 Product Name: Three Light Vanity Fixture UPC: 014817400892 Category: Vanity Glass: Dark Beige Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Other

Suppliers

Company
Product
Description
Supplier Links
VS16903PCN Bathroom Fixtures-Three Lights - 694217 - Capital Lighting, Inc.
Columbus, OH, USA
VS16903PCN Bathroom Fixtures-Three Lights
694217
VS16903PCN Bathroom Fixtures-Three Lights 694217
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pecan Weight: 11.22 Product Name: Three Light Vanity Fixture UPC: 014817400892 Category: Vanity Glass: Dark Beige Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pecan
Weight: 11.22
Product Name: Three Light Vanity Fixture
UPC: 014817400892
Category: Vanity
Glass: Dark Beige Colored
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694217
Product Name VS16903PCN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details