PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 5.5
Product Name: One Light Vanity Fixture
UPC: 014817393408
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 694208 |
| Product Name | WB1479BS Sconces-Pocket |
| Application | Residential |