Capital Lighting, Inc. 1909MT Exterior -Wall Mt./Flush 694193

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1909MT Exterior -Wall Mt./Flush - 694193 - Capital Lighting, Inc.
Columbus, OH, USA
1909MT Exterior -Wall Mt./Flush
694193
1909MT Exterior -Wall Mt./Flush 694193
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Extension: 4
Bulb
Qty: 2
Wattage: 75
Finish: Metro Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694193
Product Name 1909MT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details