Capital Lighting, Inc. 1909MT-ES Exterior -Wall Mt./Flush 694191

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 2 Wattage: 18 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 2 Wattage: 18 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1909MT-ES Exterior -Wall Mt./Flush - 694191 - Capital Lighting, Inc.
Columbus, OH, USA
1909MT-ES Exterior -Wall Mt./Flush
694191
1909MT-ES Exterior -Wall Mt./Flush 694191
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Qty: 2 Wattage: 18 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Bulb
Qty: 2
Wattage: 18
Finish: Metro Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694191
Product Name 1909MT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details