Capital Lighting, Inc. 4577KZ Mini Pendants-Rod 694189

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Mid-Pendant Category: Mid-Pendant Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Mid-Pendant Category: Mid-Pendant Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4577KZ Mini Pendants-Rod - 694189 - Capital Lighting, Inc.
Columbus, OH, USA
4577KZ Mini Pendants-Rod
694189
4577KZ Mini Pendants-Rod 694189
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Mid-Pendant Category: Mid-Pendant Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Mid-Pendant
Category: Mid-Pendant
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694189
Product Name 4577KZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details