Capital Lighting, Inc. 4631TB Flush Mounts-Bowl Style 694187

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Canopy: 17`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Canopy: 17`` dia

Suppliers

Company
Product
Description
Supplier Links
4631TB Flush Mounts-Bowl Style - 694187 - Capital Lighting, Inc.
Columbus, OH, USA
4631TB Flush Mounts-Bowl Style
694187
4631TB Flush Mounts-Bowl Style 694187
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Canopy: 17`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: White Etched
Shipped Via: Parcel
Canopy: 17`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694187
Product Name 4631TB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details