Capital Lighting, Inc. 2132PZ-DS Exterior -Hanging 694178

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2132PZ-DS Exterior -Hanging - 694178 - Capital Lighting, Inc.
Columbus, OH, USA
2132PZ-DS Exterior -Hanging
694178
2132PZ-DS Exterior -Hanging 694178
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694178
Product Name 2132PZ-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details