Capital Lighting, Inc. 2132PZ Exterior -Hanging 694175

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2132PZ Exterior -Hanging - 694175 - Capital Lighting, Inc.
Columbus, OH, USA
2132PZ Exterior -Hanging
694175
2132PZ Exterior -Hanging 694175
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694175
Product Name 2132PZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details