Capital Lighting, Inc. 2160RB Exterior -Wall Mount 694169

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2160RB Exterior -Wall Mount - 694169 - Capital Lighting, Inc.
Columbus, OH, USA
2160RB Exterior -Wall Mount
694169
2160RB Exterior -Wall Mount 694169
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694169
Product Name 2160RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details