Capital Lighting, Inc. 4548RB Mid. Chandeliers-Candle 694156

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regency Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regency Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4548RB Mid. Chandeliers-Candle - 694156 - Capital Lighting, Inc.
Columbus, OH, USA
4548RB Mid. Chandeliers-Candle
694156
4548RB Mid. Chandeliers-Candle 694156
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regency Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Regency Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694156
Product Name 4548RB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details