Capital Lighting, Inc. 4575KZ Island/Pool Table-4 Light + 694155

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Buckeye Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Buckeye Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4575KZ Island/Pool Table-4 Light + - 694155 - Capital Lighting, Inc.
Columbus, OH, USA
4575KZ Island/Pool Table-4 Light +
694155
4575KZ Island/Pool Table-4 Light + 694155
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Buckeye Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Buckeye Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694155
Product Name 4575KZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details