Capital Lighting, Inc. 4545RB Mid. Chandeliers-Candle 694154

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4545RB Mid. Chandeliers-Candle - 694154 - Capital Lighting, Inc.
Columbus, OH, USA
4545RB Mid. Chandeliers-Candle
694154
4545RB Mid. Chandeliers-Candle 694154
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Regency Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694154
Product Name 4545RB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details