Capital Lighting, Inc. 4570KZ Sconces-Other 694153

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Sconce Category: Sconce Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Sconce Category: Sconce Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
4570KZ Sconces-Other - 694153 - Capital Lighting, Inc.
Columbus, OH, USA
4570KZ Sconces-Other
694153
4570KZ Sconces-Other 694153
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Buckeye Bronze Product Name: Two Light Sconce Category: Sconce Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Buckeye Bronze
Product Name: Two Light Sconce
Category: Sconce
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694153
Product Name 4570KZ Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details