Capital Lighting, Inc. 3200AN Semi-Flush Mts.-Drum Shade 694135

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3200AN Semi-Flush Mts.-Drum Shade - 694135 - Capital Lighting, Inc.
Columbus, OH, USA
3200AN Semi-Flush Mts.-Drum Shade
694135
3200AN Semi-Flush Mts.-Drum Shade 694135
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 9.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694135
Product Name 3200AN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details