Capital Lighting, Inc. 2165RB-DS Exterior -Wall Mount 694131

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
2165RB-DS Exterior -Wall Mount - 694131 - Capital Lighting, Inc.
Columbus, OH, USA
2165RB-DS Exterior -Wall Mount
694131
2165RB-DS Exterior -Wall Mount 694131
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694131
Product Name 2165RB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details