Capital Lighting, Inc. 3982PL Pendants-Bowl Style 694127

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3982PL Pendants-Bowl Style - 694127 - Capital Lighting, Inc.
Columbus, OH, USA
3982PL Pendants-Bowl Style
694127
3982PL Pendants-Bowl Style 694127
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694127
Product Name 3982PL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details