Capital Lighting, Inc. 3985PL Mid. Chandeliers-Glass Up 694126

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3985PL Mid. Chandeliers-Glass Up - 694126 - Capital Lighting, Inc.
Columbus, OH, USA
3985PL Mid. Chandeliers-Glass Up
694126
3985PL Mid. Chandeliers-Glass Up 694126
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694126
Product Name 3985PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details