Capital Lighting, Inc. 3987PL Mini Pendants-Rod 694123

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3987PL Mini Pendants-Rod - 694123 - Capital Lighting, Inc.
Columbus, OH, USA
3987PL Mini Pendants-Rod
694123
3987PL Mini Pendants-Rod 694123
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694123
Product Name 3987PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details