Capital Lighting, Inc. 4309OL Large Chandeliers-Pillar Candle 694122

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 68.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Black Product Name: 18 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 68.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Black Product Name: 18 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4309OL Large Chandeliers-Pillar Candle - 694122 - Capital Lighting, Inc.
Columbus, OH, USA
4309OL Large Chandeliers-Pillar Candle
694122
4309OL Large Chandeliers-Pillar Candle 694122
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 68.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Olde Black Product Name: 18 Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 68.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Olde Black
Product Name: 18 Light Chandelier
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694122
Product Name 4309OL Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details