Capital Lighting, Inc. 3205AN Pendants-Fabric Shade 694116

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3205AN Pendants-Fabric Shade - 694116 - Capital Lighting, Inc.
Columbus, OH, USA
3205AN Pendants-Fabric Shade
694116
3205AN Pendants-Fabric Shade 694116
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694116
Product Name 3205AN Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details