Capital Lighting, Inc. 3210BR Sconces-Other 694107

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
3210BR Sconces-Other - 694107 - Capital Lighting, Inc.
Columbus, OH, USA
3210BR Sconces-Other
694107
3210BR Sconces-Other 694107
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694107
Product Name 3210BR Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details