Capital Lighting, Inc. 3878BN Mid. Chandeliers-Glass Up 694105

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3878BN Mid. Chandeliers-Glass Up - 694105 - Capital Lighting, Inc.
Columbus, OH, USA
3878BN Mid. Chandeliers-Glass Up
694105
3878BN Mid. Chandeliers-Glass Up 694105
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Faceted Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694105
Product Name 3878BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details