Capital Lighting, Inc. 3870BN Sconces-Single Glass 694104

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
3870BN Sconces-Single Glass - 694104 - Capital Lighting, Inc.
Columbus, OH, USA
3870BN Sconces-Single Glass
694104
3870BN Sconces-Single Glass 694104
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.25
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Faceted Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694104
Product Name 3870BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details