Capital Lighting, Inc. 5753BR Bathroom Fixtures-Three Lights 694076

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5753BR Bathroom Fixtures-Three Lights - 694076 - Capital Lighting, Inc.
Columbus, OH, USA
5753BR Bathroom Fixtures-Three Lights
694076
5753BR Bathroom Fixtures-Three Lights 694076
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.25
Extension: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694076
Product Name 5753BR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details