Capital Lighting, Inc. 5753AN Bathroom Fixtures-Three Lights 694074

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5753AN Bathroom Fixtures-Three Lights - 694074 - Capital Lighting, Inc.
Columbus, OH, USA
5753AN Bathroom Fixtures-Three Lights
694074
5753AN Bathroom Fixtures-Three Lights 694074
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.25
Extension: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694074
Product Name 5753AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details