Capital Lighting, Inc. 5820BH Sconces-Single Glass 694073

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Blacksmith Product Name: One Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Blacksmith Product Name: One Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5820BH Sconces-Single Glass - 694073 - Capital Lighting, Inc.
Columbus, OH, USA
5820BH Sconces-Single Glass
694073
5820BH Sconces-Single Glass 694073
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Blacksmith Product Name: One Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 4.50
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Blacksmith
Product Name: One Light Bath Fixture
Category: Bath
Glass: Marbled Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694073
Product Name 5820BH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details