Capital Lighting, Inc. 5822BH Bathroom Fixtures-Two Lights 694071

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5822BH Bathroom Fixtures-Two Lights - 694071 - Capital Lighting, Inc.
Columbus, OH, USA
5822BH Bathroom Fixtures-Two Lights
694071
5822BH Bathroom Fixtures-Two Lights 694071
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.50
Extension: 5.25
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Blacksmith
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Marbled Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694071
Product Name 5822BH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details