Capital Lighting, Inc. 5823BH Bathroom Fixtures-Three Lights 694070

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5823BH Bathroom Fixtures-Three Lights - 694070 - Capital Lighting, Inc.
Columbus, OH, USA
5823BH Bathroom Fixtures-Three Lights
694070
5823BH Bathroom Fixtures-Three Lights 694070
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Blacksmith Product Name: Three Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.50
Extension: 5.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Blacksmith
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Marbled Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694070
Product Name 5823BH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details