Capital Lighting, Inc. F2402/3BS Island/Pool Table-3 Light Bar 694066

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817358001 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817358001 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2402/3BS Island/Pool Table-3 Light Bar - 694066 - Capital Lighting, Inc.
Columbus, OH, USA
F2402/3BS Island/Pool Table-3 Light Bar
694066
F2402/3BS Island/Pool Table-3 Light Bar 694066
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.1 Product Name: Three Light Island Chandelier UPC: 014817358001 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Length 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 12.1
Product Name: Three Light Island Chandelier
UPC: 014817358001
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694066
Product Name F2402/3BS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details