Capital Lighting, Inc. FM339SLP Flush Mounts-Drum Shades 694053

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf Patina Weight: 6.87 Product Name: Two Light Indoor Flush Mount UPC: 014817392760 Category: Flush Mount Fixtures Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf Patina Weight: 6.87 Product Name: Two Light Indoor Flush Mount UPC: 014817392760 Category: Flush Mount Fixtures Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM339SLP Flush Mounts-Drum Shades - 694053 - Capital Lighting, Inc.
Columbus, OH, USA
FM339SLP Flush Mounts-Drum Shades
694053
FM339SLP Flush Mounts-Drum Shades 694053
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf Patina Weight: 6.87 Product Name: Two Light Indoor Flush Mount UPC: 014817392760 Category: Flush Mount Fixtures Glass: Ivory Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Leaf Patina
Weight: 6.87
Product Name: Two Light Indoor Flush Mount
UPC: 014817392760
Category: Flush Mount Fixtures
Glass: Ivory Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694053
Product Name FM339SLP Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details