Capital Lighting, Inc. 5864PL Bathroom Fixtures-Four Lights 694047

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5864PL Bathroom Fixtures-Four Lights - 694047 - Capital Lighting, Inc.
Columbus, OH, USA
5864PL Bathroom Fixtures-Four Lights
694047
5864PL Bathroom Fixtures-Four Lights 694047
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 7.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 7.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694047
Product Name 5864PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details