Capital Lighting, Inc. 5983CM Bathroom Fixtures-Three Lights 694043

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5983CM Bathroom Fixtures-Three Lights - 694043 - Capital Lighting, Inc.
Columbus, OH, USA
5983CM Bathroom Fixtures-Three Lights
694043
5983CM Bathroom Fixtures-Three Lights 694043
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Hammered Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Hammered Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694043
Product Name 5983CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details